Laird Technologies Ferrite Cores 25T0135-60P

Description
"Parylene 25 Ferrite Core Toroid Type Length Width 0.135"" (3.43mm) Diameter 0.060"" (1.52mm) Height"
Request a Quote Datasheet
Description
"Parylene 25 Ferrite Core Toroid Type Length Width 0.135"" (3.43mm) Diameter 0.060"" (1.52mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 240-2954-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
240-2954-ND
Ferrite Cores 240-2954-ND
"Parylene 25 Ferrite Core Toroid Type Length Width 0.135"" (3.43mm) Diameter 0.060"" (1.52mm) Height"

"Parylene 25 Ferrite Core Toroid Type Length Width 0.135"" (3.43mm) Diameter 0.060"" (1.52mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 240-2954-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 7
Core Material N87
Length 20.3 mm (0.7992 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Amorphous & Nanocrystalline Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Amorphous Metal
View Details
Powder Cores - High Flux Cores - 0058336A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 37 nH
View Details