Laird Technologies RF/IF and RFID - RFI and EMI - Shielding and Absorbing Materials 1107

Description
Manufacturer: Laird Technologies EMI Win Source Part Number: 1335060-1107 Category: RF/IF and RFID>RFI and EMI - Shielding and Absorbing Materials Packaging: Bulk Type: Absorbing Sheet Length: 24.000" (609.60mm) Standard Package: 1 Material: Silicone Rubber Shape: Square Width: 24.000" (609.60mm) Adhesive: Non-Conductive, Single Sided Thickness - Overall: 0.071" (1.80mm) ECCN: EAR99 Fake Threat In the Open Market: 82 HTSUS: 4016.93.1050 Other Part Number: 1107L Product Status: Obsolete Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote
Description
Manufacturer: Laird Technologies EMI Win Source Part Number: 1335060-1107 Category: RF/IF and RFID>RFI and EMI - Shielding and Absorbing Materials Packaging: Bulk Type: Absorbing Sheet Length: 24.000" (609.60mm) Standard Package: 1 Material: Silicone Rubber Shape: Square Width: 24.000" (609.60mm) Adhesive: Non-Conductive, Single Sided Thickness - Overall: 0.071" (1.80mm) ECCN: EAR99 Fake Threat In the Open Market: 82 HTSUS: 4016.93.1050 Other Part Number: 1107L Product Status: Obsolete Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFI and EMI - Shielding and Absorbing Materials - 1335060-1107 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFI and EMI - Shielding and Absorbing Materials
1335060-1107
RF/IF and RFID - RFI and EMI - Shielding and Absorbing Materials 1335060-1107
Manufacturer: Laird Technologies EMI Win Source Part Number: 1335060-1107 Category: RF/IF and RFID>RFI and EMI - Shielding and Absorbing Materials Packaging: Bulk Type: Absorbing Sheet Length: 24.000" (609.60mm) Standard Package: 1 Material: Silicone Rubber Shape: Square Width: 24.000" (609.60mm) Adhesive: Non-Conductive, Single Sided Thickness - Overall: 0.071" (1.80mm) ECCN: EAR99 Fake Threat In the Open Market: 82 HTSUS: 4016.93.1050 Other Part Number: 1107L Product Status: Obsolete Moisture Sensitivity Level (MSL): Not Applicable

Manufacturer: Laird Technologies EMI
Win Source Part Number: 1335060-1107
Category: RF/IF and RFID>RFI and EMI - Shielding and Absorbing Materials
Packaging: Bulk
Type: Absorbing Sheet
Length: 24.000" (609.60mm)
Standard Package: 1
Material: Silicone Rubber
Shape: Square
Width: 24.000" (609.60mm)
Adhesive: Non-Conductive, Single Sided
Thickness - Overall: 0.071" (1.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 82
HTSUS: 4016.93.1050
Other Part Number: 1107L
Product Status: Obsolete
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1335060-1107
Product Name RF/IF and RFID - RFI and EMI - Shielding and Absorbing Materials
Unlock Full Specs
to access all available technical data

Similar Products