Dual-Band mFlexPIFA, 120mm, MHF1
Dual-Band mFlexPIFA, 120mm, MHF1
Dual-Band mFlexPIFA, 120mm, MHF1
2.44GHz, 5.4GHz General Purpose FlexPIFA RF Antenna 2.4GHz ~ 2.48GHz, 4.9GHz ~ 5.9GHz 1.9dBi, 5.8dBi U.FL (UMCC), IPEX MHF1 Adhesive
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 2107143 | 2107143P | 001-0034-ND |
| Product Name | Multi-Band Antennas | Multi-Band Antennas | RF Antennas |
| Applications | Multi-band | Multi-band | General Purpose |
| Pattern Type | Omni directional | ||
| Primary Frequency Range | 2400.0 to ? MHz | 2400.0 to ? MHz | 2440.0 to 5400.0 MHz |
| Form Factor / Mounting | Internal | ||
| Connectors | UFL | UFL | U.FL (UMCC), I-PEX MHF1 |