Laird Technologies WiFi Antennas 001-0030

Description
mFlexPIFA
Request a Quote Datasheet
Description
mFlexPIFA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 2097250 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2097250
WiFi Antennas 2097250
mFlexPIFA

mFlexPIFA

Supplier's Site
WiFi Antennas - 2097251 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2097251
WiFi Antennas 2097251
mFlexPIFA

mFlexPIFA

Supplier's Site
RF Antennas - 001-0030-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
001-0030-ND
RF Antennas 001-0030-ND
2.4GHz FlexPIFA RF Antenna 2.4GHz ~ 2.48GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz FlexPIFA RF Antenna 2.4GHz ~ 2.48GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Antennas Antennas
Product Number 2097250 001-0030-ND
Product Name WiFi Antennas RF Antennas
Applications Modem or Wireless Network RF Antennas
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz 2400.0 MHz
Form Factor / Mounting Internal
Connectors IPEX, UFL U.FL (UMCC), I-PEX MHF1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
4G LTE / 3G / 2G Ultra Wideband Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers
RF, Antenna centric solutions - BGSA12UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers