Laird Technologies RF Antennas 001-0016

Description
2.4GHz, 5.5GHz PCB Trace RF Antenna 2.4GHz ~ 2.485GHz, 4.9GHz ~ 5.9GHz 2.5dBi, 3dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
2.4GHz, 5.5GHz PCB Trace RF Antenna 2.4GHz ~ 2.485GHz, 4.9GHz ~ 5.9GHz 2.5dBi, 3dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 001-0016-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
001-0016-ND
RF Antennas 001-0016-ND
2.4GHz, 5.5GHz PCB Trace RF Antenna 2.4GHz ~ 2.485GHz, 4.9GHz ~ 5.9GHz 2.5dBi, 3dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz, 5.5GHz PCB Trace RF Antenna 2.4GHz ~ 2.485GHz, 4.9GHz ~ 5.9GHz 2.5dBi, 3dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
WiFi Antennas - 2097246 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2097246
WiFi Antennas 2097246
Antenna, 2.4 and 5.5 GHz FlexPIFA

Antenna, 2.4 and 5.5 GHz FlexPIFA

Supplier's Site
WiFi Antennas - 2097247 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2097247
WiFi Antennas 2097247
Antenna, 2.4 and 5.5 GHz FlexPIFA

Antenna, 2.4 and 5.5 GHz FlexPIFA

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Antennas Antennas
Product Number 001-0016-ND 2097246
Product Name RF Antennas WiFi Antennas
Applications RF Antennas Modem or Wireless Network
Primary Frequency Range 2400.0 to 5500.0 MHz 2400.0 to 5500.0 MHz
Gain 2.5 to 3 dB 3 dB
VSWR 3 :1
Technology Type PCB Trace
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 2107147 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
Monopole Rod Antenna - Model SAS-551 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details