Laird Connectivity Antennas YS4705

Description
Antennas YAGI,SS,5,470-490MHz ,
Datasheet
Description
Antennas YAGI,SS,5,470-490MHz ,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
YS4705
Antennas YS4705
Antennas YAGI,SS,5,470-490MHz ,

Antennas YAGI,SS,5,470-490MHz ,

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number YS4705
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antenna GSM/UMTS/LTE, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Shielding Effectiveness Kit - Model AK-285R - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers