Laird Connectivity Antennas YS3806

Description
Antennas YAGI,SS,6,380-406MHz
Datasheet
Description
Antennas YAGI,SS,6,380-406MHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
YS3806
Antennas YS3806
Antennas YAGI,SS,6,380-406MHz

Antennas YAGI,SS,6,380-406MHz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number YS3806
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole - Model FCC-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers