Laird Connectivity Antennas YS1503

Description
Antennas YAGI,SS,3,150-174MHz ,
Description
Antennas YAGI,SS,3,150-174MHz ,

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
YS1503
Antennas YS1503
Antennas YAGI,SS,3,150-174MHz ,

Antennas YAGI,SS,3,150-174MHz ,

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number YS1503
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-544F - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers