Laird Connectivity Antennas YA9W-11

Description
Antennas Yagi,WdBnd,18in,NF
Description
Antennas Yagi,WdBnd,18in,NF

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
YA9W-11
Antennas YA9W-11
Antennas Yagi,WdBnd,18in,NF

Antennas Yagi,WdBnd,18in,NF

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number YA9W-11
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

5G NR MIMO / 4G / 3G / 2G, WIFI 2.4/5.0/6.0 GHz ISM -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Biconical Antennas - Model SAS-544F - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers