Laird Connectivity Antennas TRABT1500

Description
Antennas OMNI,PH,NMO,150-168
Description
Antennas OMNI,PH,NMO,150-168

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
TRABT1500
Antennas TRABT1500
Antennas OMNI,PH,NMO,150-168

Antennas OMNI,PH,NMO,150-168

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number TRABT1500
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-1 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers