Laird Connectivity Dome Antenna, 890-960Mhz, 3Dbi; Antenna Type Laird Connectivity TRAB8903NP

Description
DOME ANTENNA, 890-960MHZ, 3DBI; Antenna Type:Dome; Frequency Min:890MHz; Frequency Max:960MHz; Antenna Mounting:TAD / NMO; Gain:3dBi; VSWR:2.1; Input Power:100W; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product RoHS Compliant: Yes
Datasheet
Description
DOME ANTENNA, 890-960MHZ, 3DBI; Antenna Type:Dome; Frequency Min:890MHz; Frequency Max:960MHz; Antenna Mounting:TAD / NMO; Gain:3dBi; VSWR:2.1; Input Power:100W; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dome Antenna, 890-960Mhz, 3Dbi; Antenna Type Laird Connectivity - 99AC0658 - Newark, An Avnet Company
Chicago, IL, United States
Dome Antenna, 890-960Mhz, 3Dbi; Antenna Type Laird Connectivity
99AC0658
Dome Antenna, 890-960Mhz, 3Dbi; Antenna Type Laird Connectivity 99AC0658
DOME ANTENNA, 890-960MHZ, 3DBI; Antenna Type:Dome; Frequency Min:890MHz; Frequency Max:960MHz; Antenna Mounting:TAD / NMO; Gain:3dBi; VSWR:2.1; Input Power:100W; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product RoHS Compliant: Yes

DOME ANTENNA, 890-960MHZ, 3DBI; Antenna Type:Dome; Frequency Min:890MHz; Frequency Max:960MHz; Antenna Mounting:TAD / NMO; Gain:3dBi; VSWR:2.1; Input Power:100W; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
TRAB8903NP
Antennas TRAB8903NP
Antennas OMNI,SB,Ph,890-960MH z

Antennas OMNI,SB,Ph,890-960MH z

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number 99AC0658 TRAB8903NP
Product Name Dome Antenna, 890-960Mhz, 3Dbi; Antenna Type Laird Connectivity Antennas
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
Standard Gain Horn - ModelSAS-586 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers