Laird Connectivity Omni,sb,ph,821-896Mhz; Antenna Type Laird Connectivity TRAB8213NP

Description
OMNI,SB,PH,821-896MH Z; Antenna Type:Dome; Frequency Min:821MHz; Frequency Max:896MHz; Antenna Mounting:TAD / NMO; Gain:3dB; VSWR:2.1; Input Power:100W; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:Phantom RoHS Compliant: Yes
Datasheet
Description
OMNI,SB,PH,821-896MH Z; Antenna Type:Dome; Frequency Min:821MHz; Frequency Max:896MHz; Antenna Mounting:TAD / NMO; Gain:3dB; VSWR:2.1; Input Power:100W; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:Phantom RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Omni,sb,ph,821-896Mhz; Antenna Type Laird Connectivity - 99AC0656 - Newark, An Avnet Company
Chicago, IL, United States
Omni,sb,ph,821-896Mhz; Antenna Type Laird Connectivity
99AC0656
Omni,sb,ph,821-896Mhz; Antenna Type Laird Connectivity 99AC0656
OMNI,SB,PH,821-896MH Z; Antenna Type:Dome; Frequency Min:821MHz; Frequency Max:896MHz; Antenna Mounting:TAD / NMO; Gain:3dB; VSWR:2.1; Input Power:100W; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:Phantom RoHS Compliant: Yes

OMNI,SB,PH,821-896MHZ; Antenna Type:Dome; Frequency Min:821MHz; Frequency Max:896MHz; Antenna Mounting:TAD / NMO; Gain:3dB; VSWR:2.1; Input Power:100W; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product Range:Phantom RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Antennas
TRAB8213NP
Antennas TRAB8213NP
Antennas OMNI,SB,Ph,821-896MH z

Antennas OMNI,SB,Ph,821-896MH z

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number 99AC0656 TRAB8213NP
Product Name Omni,sb,ph,821-896Mhz; Antenna Type Laird Connectivity Antennas
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 1248674 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 890.0 to ? MHz
View Details
Cellular / LTE MIMO Screw Mount Antenna - low profile -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Antenna Kit - Model AK-40G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers