Laird Connectivity Antennas TRAB4103

Description
Antennas OMNI,PH,NMO,410-430
Description
Antennas OMNI,PH,NMO,410-430

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
TRAB4103
Antennas TRAB4103
Antennas OMNI,PH,NMO,410-430

Antennas OMNI,PH,NMO,410-430

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number TRAB4103
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-573 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers