Laird Connectivity Antennas TRA8063

Description
Antennas OMNI,Ph,NMO,806-866 MHz
Description
Antennas OMNI,Ph,NMO,806-866 MHz

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
TRA8063
Antennas TRA8063
Antennas OMNI,Ph,NMO,806-866 MHz

Antennas OMNI,Ph,NMO,806-866 MHz

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number TRA8063
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-510-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers