Laird Connectivity Antennas TRA4903

Description
Antennas OMNI,PH,NMO,490-512
Description
Antennas OMNI,PH,NMO,490-512

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
TRA4903
Antennas TRA4903
Antennas OMNI,PH,NMO,490-512

Antennas OMNI,PH,NMO,490-512

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number TRA4903
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Dipole - Model SAS-530H - A.H. Systems Inc.
Specs
Applications Aerospace or Military; Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers