Laird Connectivity Antennas TMB8UB

Description
Antennas MTM, 58U, BNCM
Description
Antennas MTM, 58U, BNCM

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
TMB8UB
Antennas TMB8UB
Antennas MTM, 58U, BNCM

Antennas MTM, 58U, BNCM

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number TMB8UB
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers