Laird Connectivity Antennas TMB8PS

Description
Antennas MTM, 58A, UHFM
Description
Antennas MTM, 58A, UHFM

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
TMB8PS
Antennas TMB8PS
Antennas MTM, 58A, UHFM

Antennas MTM, 58A, UHFM

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number TMB8PS
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Monopole Rod Antenna - Model SAS-550-2B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers