Laird Connectivity Antennas TMB825

Description
Antennas MTM, 58A
Description
Antennas MTM, 58A

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
TMB825
Antennas TMB825
Antennas MTM, 58A

Antennas MTM, 58A

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number TMB825
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-542 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers