Laird Connectivity RF/IF and RFID - RF Transceiver Modules and Modems ST60-2230C-PU

Description
Win Source Part Number: 1116298-ST60-2230C-P U Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: 60 Package: Tray Standard Package: 100 Frequency: 2.4GHz, 5GHz Protocol: 802.11a/b/g/n/ac, Bluetooth v4.2, Class 1 and 2 Data Rate: 866.7Mbps Antenna Type: Antenna Not Included, U.FL Power - Output: 18dBm Sensitivity: -95dBm Utilized IC / Part: 88W8997, 88PG823 RF Family/Standard: Bluetooth, WiFi Modulation: 16QAM, 64QAM, 256QAM, BPSK, CCK, DBPSK, DQPSK, DSSS, OFDM, QPSK Serial Interfaces: M.2, SDIO, UART, USB Voltage - Supply: 2.97V ~ 3.63V Mounting Type: Card Edge Package / Case: Module Temperature Range - Operating: -30°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Laird Connectivity Inc. Other Names: 776-ST60-2230C-PU Base Product Number: ST60-2230 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1116298-ST60-2230C-P U Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: 60 Package: Tray Standard Package: 100 Frequency: 2.4GHz, 5GHz Protocol: 802.11a/b/g/n/ac, Bluetooth v4.2, Class 1 and 2 Data Rate: 866.7Mbps Antenna Type: Antenna Not Included, U.FL Power - Output: 18dBm Sensitivity: -95dBm Utilized IC / Part: 88W8997, 88PG823 RF Family/Standard: Bluetooth, WiFi Modulation: 16QAM, 64QAM, 256QAM, BPSK, CCK, DBPSK, DQPSK, DSSS, OFDM, QPSK Serial Interfaces: M.2, SDIO, UART, USB Voltage - Supply: 2.97V ~ 3.63V Mounting Type: Card Edge Package / Case: Module Temperature Range - Operating: -30°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Laird Connectivity Inc. Other Names: 776-ST60-2230C-PU Base Product Number: ST60-2230 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1116298-ST60-2230C-PU - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1116298-ST60-2230C-PU
RF/IF and RFID - RF Transceiver Modules and Modems 1116298-ST60-2230C-PU
Win Source Part Number: 1116298-ST60-2230C-P U Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: 60 Package: Tray Standard Package: 100 Frequency: 2.4GHz, 5GHz Protocol: 802.11a/b/g/n/ac, Bluetooth v4.2, Class 1 and 2 Data Rate: 866.7Mbps Antenna Type: Antenna Not Included, U.FL Power - Output: 18dBm Sensitivity: -95dBm Utilized IC / Part: 88W8997, 88PG823 RF Family/Standard: Bluetooth, WiFi Modulation: 16QAM, 64QAM, 256QAM, BPSK, CCK, DBPSK, DQPSK, DSSS, OFDM, QPSK Serial Interfaces: M.2, SDIO, UART, USB Voltage - Supply: 2.97V ~ 3.63V Mounting Type: Card Edge Package / Case: Module Temperature Range - Operating: -30°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Laird Connectivity Inc. Other Names: 776-ST60-2230C-PU Base Product Number: ST60-2230 RoHS Status: RoHS non-compliant

Win Source Part Number: 1116298-ST60-2230C-PU
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: 60
Package: Tray
Standard Package: 100
Frequency: 2.4GHz, 5GHz
Protocol: 802.11a/b/g/n/ac, Bluetooth v4.2, Class 1 and 2
Data Rate: 866.7Mbps
Antenna Type: Antenna Not Included, U.FL
Power - Output: 18dBm
Sensitivity: -95dBm
Utilized IC / Part: 88W8997, 88PG823
RF Family/Standard: Bluetooth, WiFi
Modulation: 16QAM, 64QAM, 256QAM, BPSK, CCK, DBPSK, DQPSK, DSSS, OFDM, QPSK
Serial Interfaces: M.2, SDIO, UART, USB
Voltage - Supply: 2.97V ~ 3.63V
Mounting Type: Card Edge
Package / Case: Module
Temperature Range - Operating: -30°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Laird Connectivity Inc.
Other Names: 776-ST60-2230C-PU
Base Product Number: ST60-2230
RoHS Status: RoHS non-compliant

Buy Now Datasheet
RF Transceiver Modules and Modems - ST60-2230C-PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ST60-2230C-PU
RF Transceiver Modules and Modems ST60-2230C-PU
Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v4.2, Class 1 and 2 Transceiver Module 2.4GHz, 5GHz Antenna Not Included, U.FL Card Edge

Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v4.2, Class 1 and 2 Transceiver Module 2.4GHz, 5GHz Antenna Not Included, U.FL Card Edge

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - ST60-2230C-PU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ST60-2230C-PU
RF and Wireless - RF Transceiver Modules and Modems ST60-2230C-PU
RF TXRX MODULE BT U.FL CARD EDGE

RF TXRX MODULE BT U.FL CARD EDGE

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 1116298-ST60-2230C-PU ST60-2230C-PU ST60-2230C-PU
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F) -30.0 to 85.0 C (-22.0 to 185.0 F) -30.0 to 85.0 C (-22.0 to 185.0 F)
Operating Frequency 2400 to 5000 MHz 2400 to 5000 MHz 2400 to 5000 MHz
Sensitivity -95 dBm -95 dBm -95 dBm
Output Power 18 dBm 18 dBm 18 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 6171811 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
View Details
6 GHz Wi-Fi 7 High Power Front End Module - QPF4609E - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
RF Transceiver Modules and Modems - 150-ATWINC3400-MR210CA131-TTR-ND - DigiKey
Specs
RF Modulation Phase Shift Key
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2412 to 2472 MHz
View Details
2 suppliers
Digital Antenna System Radio Frequency Module -  - Nokia
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Package Type Rack mount
View Details