Laird Connectivity RF Antennas S8655PR

Description
868MHz Panel RF Antenna 865MHz ~ 870MHz 5dBi N Female, RP-TNC Female, RP-SMA Female, SMA Female Bracket Mount
Description
868MHz Panel RF Antenna 865MHz ~ 870MHz 5dBi N Female, RP-TNC Female, RP-SMA Female, SMA Female Bracket Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - S8655PR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S8655PR
RF Antennas S8655PR
868MHz Panel RF Antenna 865MHz ~ 870MHz 5dBi N Female, RP-TNC Female, RP-SMA Female, SMA Female Bracket Mount

868MHz Panel RF Antenna 865MHz ~ 870MHz 5dBi N Female, RP-TNC Female, RP-SMA Female, SMA Female Bracket Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number S8655PR
Product Name RF Antennas
Technology Type Panel; Panel
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-588 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers