Laird Connectivity Antennas S4906WBFNM

Description
Antennas Omni,FixMnt,fixed,NM
Datasheet
Description
Antennas Omni,FixMnt,fixed,NM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
S4906WBFNM
Antennas S4906WBFNM
Antennas Omni,FixMnt,fixed,NM

Antennas Omni,FixMnt,fixed,NM

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number S4906WBFNM
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-40G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers