Laird Connectivity Antennas S24493DS36RSM

Description
Antennas DOmni,GrdMnt,36in,RS MAM
Datasheet
Description
Antennas DOmni,GrdMnt,36in,RS MAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas DOmni,GrdMnt,36in,RS MAM

Antennas DOmni,GrdMnt,36in,RS MAM

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number S24493DS36RSM
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-522-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers