Laird Connectivity Antennas S2403BH36RTN

Description
Antennas Omni,GrdMnt,36in,RTN M
Datasheet
Description
Antennas Omni,GrdMnt,36in,RTN M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas Omni,GrdMnt,36in,RTN M

Antennas Omni,GrdMnt,36in,RTN M

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number S2403BH36RTN
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

VHF/UHF Antenna Kit - Model TV-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers