Laird Connectivity Antennas ROB49T

Description
Antennas SUB, MISCACC, RW, 49 in
Description
Antennas SUB, MISCACC, RW, 49 in

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
ROB49T
Antennas ROB49T
Antennas SUB, MISCACC, RW, 49 in

Antennas SUB, MISCACC, RW, 49 in

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number ROB49T
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - ACH2-AT-DP011-G - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Straight
View Details
2 suppliers
Loop Antenna - Model SAS-564 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers