Laird Connectivity Antennas RO55

Description
Antennas SUB, MISCACC, RW, 55 in
Description
Antennas SUB, MISCACC, RW, 55 in

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
RO55
Antennas RO55
Antennas SUB, MISCACC, RW, 55 in

Antennas SUB, MISCACC, RW, 55 in

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number RO55
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

5GNR MIMO Magnetic/Adhesive Mount antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Monopole Rod Antenna - Model SAS-551 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details