General ISM < 1GHz LoRa™ Transceiver Module 863MHz ~ 870MHz Antenna Not Included, U.FL Surface Mount
RF TXRX MOD ISM < 1GHZ U.FL SMD
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | RM186-SM | RM186-SM |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Package Type | Surface Mount; 24-SMD Module | |
| Features | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 863 to 870 MHz | 863 to 870 MHz |