RF TXRX MOD ISM < 1GHZ U.FL SMD
General ISM < 1GHz LoRa™ Transceiver Module 863MHz ~ 870MHz Antenna Not Included, U.FL Surface Mount
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | RM186-SM-02 | RM186-SM-02 |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 863 to 870 MHz | 863 to 870 MHz |
| Data Rate | 1000 kbps | 1000 kbps |
| Output Power | 14 dBm | 14 dBm |