General ISM > 1GHz RAMP Transceiver Module 2.4GHz Integrated, Chip Through Hole
RF TXRX MOD ISM > 1GHZ CHIP TH
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | RM024-P50-M-01 | RM024-P50-M-01 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Package Type | Module | |
| Features | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz |
| Data Rate | 500 kbps | 500 kbps |