Laird Connectivity RF and Wireless - RF Transceiver Modules and Modems RM024-P125-C-30

Description
Win Source Part Number: 1337482-RM024-P125-C -30 Category: RF and Wireless - RF Transceiver Modules and Modems Package: Bulk Standard Package: 120 Frequency: 2.4GHz Protocol: RAMP Data Rate: 500kbps Antenna Type: Antenna Not Included, U.FL Power - Output: 21dBm Sensitivity: -95dBm Current - Receiving: 36mA RF Family/Standard: General ISM > 1GHZ Modulation: FHSS, MSK Serial Interfaces: UART Current - Transmitting: 40mA ~ 136mA Voltage - Supply: 2.3V ~ 3.6V Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Laird Connectivity Inc. Base Product Number: RM024-P125
Request a Quote Datasheet
Description
Win Source Part Number: 1337482-RM024-P125-C -30 Category: RF and Wireless - RF Transceiver Modules and Modems Package: Bulk Standard Package: 120 Frequency: 2.4GHz Protocol: RAMP Data Rate: 500kbps Antenna Type: Antenna Not Included, U.FL Power - Output: 21dBm Sensitivity: -95dBm Current - Receiving: 36mA RF Family/Standard: General ISM > 1GHZ Modulation: FHSS, MSK Serial Interfaces: UART Current - Transmitting: 40mA ~ 136mA Voltage - Supply: 2.3V ~ 3.6V Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Laird Connectivity Inc. Base Product Number: RM024-P125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver Modules and Modems - 1337482-RM024-P125-C-30 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1337482-RM024-P125-C-30
RF and Wireless - RF Transceiver Modules and Modems 1337482-RM024-P125-C-30
Win Source Part Number: 1337482-RM024-P125-C -30 Category: RF and Wireless - RF Transceiver Modules and Modems Package: Bulk Standard Package: 120 Frequency: 2.4GHz Protocol: RAMP Data Rate: 500kbps Antenna Type: Antenna Not Included, U.FL Power - Output: 21dBm Sensitivity: -95dBm Current - Receiving: 36mA RF Family/Standard: General ISM > 1GHZ Modulation: FHSS, MSK Serial Interfaces: UART Current - Transmitting: 40mA ~ 136mA Voltage - Supply: 2.3V ~ 3.6V Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Laird Connectivity Inc. Base Product Number: RM024-P125

Win Source Part Number: 1337482-RM024-P125-C-30
Category: RF and Wireless - RF Transceiver Modules and Modems
Package: Bulk
Standard Package: 120
Frequency: 2.4GHz
Protocol: RAMP
Data Rate: 500kbps
Antenna Type: Antenna Not Included, U.FL
Power - Output: 21dBm
Sensitivity: -95dBm
Current - Receiving: 36mA
RF Family/Standard: General ISM > 1GHZ
Modulation: FHSS, MSK
Serial Interfaces: UART
Current - Transmitting: 40mA ~ 136mA
Voltage - Supply: 2.3V ~ 3.6V
Mounting Type: Through Hole
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Laird Connectivity Inc.
Base Product Number: RM024-P125

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - RM024-P125-C-30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
RM024-P125-C-30
RF and Wireless - RF Transceiver Modules and Modems RM024-P125-C-30
RF TXRX MOD ISM > 1GHZ U.FL TH

RF TXRX MOD ISM > 1GHZ U.FL TH

Supplier's Site
RF Transceiver Modules and Modems - RM024-P125-C-30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
RM024-P125-C-30
RF Transceiver Modules and Modems RM024-P125-C-30
General ISM > 1GHz RAMP Transceiver Module 2.4GHz Antenna Not Included, U.FL Through Hole

General ISM > 1GHz RAMP Transceiver Module 2.4GHz Antenna Not Included, U.FL Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 1337482-RM024-P125-C-30 RM024-P125-C-30 RM024-P125-C-30
Product Name RF and Wireless - RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -95 dBm -95 dBm -95 dBm
Output Power 21 dBm 21 dBm 21 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -101 dBm
Output Power 23 dBm
View Details
37 - 48.2 GHz Dual Channel IF Transceiver - AWMF-0196 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type FCCSP
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1263-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 800 to 2600 MHz
View Details
Embedded Bluetooth® Modules - RB730 - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
View Details