Laird Connectivity Antennas QW162

Description
Antennas WHIP, QW, 1/4,162-17 4MHz
Datasheet
Description
Antennas WHIP, QW, 1/4,162-17 4MHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
QW162
Antennas QW162
Antennas WHIP, QW, 1/4,162-17 4MHz

Antennas WHIP, QW, 1/4,162-17 4MHz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number QW162
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

2G/3G/4G & GLONASS Combo Screwable Puck Antenna with RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-234GLSR-1L3-SMS46M - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 to 28 dB
View Details
Bilogical Antenna - Model SAS-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers