RF TXRX MOD ISM > 1GHZ U.FL SMD
General ISM > 1GHz Transceiver Module 915MHz Antenna Not Included, U.FL Surface Mount
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | PRM230 | PRM230 |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 915 MHz | 915 MHz |
| Data Rate | 230 kbps | 230 kbps |
| Sensitivity | -89 dBm | -89 dBm |
| Output Power | 23 dBm | 23 dBm |