Laird Connectivity Antennas PC8010N

Description
Antennas YAGI,Polmnt,10,806-8 66 M
Datasheet
Description
Antennas YAGI,Polmnt,10,806-8 66 M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
PC8010N
Antennas PC8010N
Antennas YAGI,Polmnt,10,806-8 66 M

Antennas YAGI,Polmnt,10,806-8 66 M

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number PC8010N
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-510-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers