Laird Connectivity Mimo Antenna, 1.71-2.7Ghz, 9.7Dbi; Antenna Type Laird Connectivity PAS69278P-30D43F

Description
MIMO ANTENNA, 1.71-2.7GHZ, 9.7DBI; Antenna Type:MIMO; Frequency Min:1.71GHz; Frequency Max:2.7GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:9.7dBi; VSWR:1.8; Input Power:50W; Input Impedance:50ohm; Antenna Polarisation:Slant; RoHS Compliant: Yes
Datasheet
Description
MIMO ANTENNA, 1.71-2.7GHZ, 9.7DBI; Antenna Type:MIMO; Frequency Min:1.71GHz; Frequency Max:2.7GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:9.7dBi; VSWR:1.8; Input Power:50W; Input Impedance:50ohm; Antenna Polarisation:Slant; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mimo Antenna, 1.71-2.7Ghz, 9.7Dbi; Antenna Type Laird Connectivity - 99AC0450 - Newark, An Avnet Company
Chicago, IL, United States
Mimo Antenna, 1.71-2.7Ghz, 9.7Dbi; Antenna Type Laird Connectivity
99AC0450
Mimo Antenna, 1.71-2.7Ghz, 9.7Dbi; Antenna Type Laird Connectivity 99AC0450
MIMO ANTENNA, 1.71-2.7GHZ, 9.7DBI; Antenna Type:MIMO; Frequency Min:1.71GHz; Frequency Max:2.7GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:9.7dBi; VSWR:1.8; Input Power:50W; Input Impedance:50ohm; Antenna Polarisation:Slant; RoHS Compliant: Yes

MIMO ANTENNA, 1.71-2.7GHZ, 9.7DBI; Antenna Type:MIMO; Frequency Min:1.71GHz; Frequency Max:2.7GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:9.7dBi; VSWR:1.8; Input Power:50W; Input Impedance:50ohm; Antenna Polarisation:Slant; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas Panel,SLP,30CM,D43F, 698-2700MHZ,8dBI,DO

Antennas Panel,SLP,30CM,D43F, 698-2700MHZ,8dBI,DO

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number 99AC0450 PAS69278P-30D43F
Product Name Mimo Antenna, 1.71-2.7Ghz, 9.7Dbi; Antenna Type Laird Connectivity Antennas
Polarization Dual or Slant 45 Polarized
Unlock Full Specs
to access all available technical data

Similar Products

LTE 450 Magnetic mount omni-directional antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Pattern Type Omni directional
Technology Type Dipole
View Details
Tuned Dipole Set - Model TDS-535-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers