Laird Connectivity Whip Antenna, 840-870Mhz, 5.3Dbi; Antenna Type Laird Connectivity OF84005-FNF

Description
WHIP ANTENNA, 840-870MHZ, 5.3DBI; Antenna Type:Whip; Frequency Min:840MHz; Frequency Max:870MHz; Antenna Mounting:N Connector; Gain:5.3dBi; VSWR:1.3; Input Power:50W; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product RoHS Compliant: Yes
Datasheet
Description
WHIP ANTENNA, 840-870MHZ, 5.3DBI; Antenna Type:Whip; Frequency Min:840MHz; Frequency Max:870MHz; Antenna Mounting:N Connector; Gain:5.3dBi; VSWR:1.3; Input Power:50W; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Whip Antenna, 840-870Mhz, 5.3Dbi; Antenna Type Laird Connectivity - 99AC0435 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 840-870Mhz, 5.3Dbi; Antenna Type Laird Connectivity
99AC0435
Whip Antenna, 840-870Mhz, 5.3Dbi; Antenna Type Laird Connectivity 99AC0435
WHIP ANTENNA, 840-870MHZ, 5.3DBI; Antenna Type:Whip; Frequency Min:840MHz; Frequency Max:870MHz; Antenna Mounting:N Connector; Gain:5.3dBi; VSWR:1.3; Input Power:50W; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product RoHS Compliant: Yes

WHIP ANTENNA, 840-870MHZ, 5.3DBI; Antenna Type:Whip; Frequency Min:840MHz; Frequency Max:870MHz; Antenna Mounting:N Connector; Gain:5.3dBi; VSWR:1.3; Input Power:50W; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
OF84005-FNF
Antennas OF84005-FNF
Antennas OMNI,FG,840-868MHz , 5dBi

Antennas OMNI,FG,840-868MHz , 5dBi

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number 99AC0435 OF84005-FNF
Product Name Whip Antenna, 840-870Mhz, 5.3Dbi; Antenna Type Laird Connectivity Antennas
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole - Model FCC-3 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers