Laird Connectivity Antennas OEM2176

Description
Antennas WHIP, AB, 14IN
Description
Antennas WHIP, AB, 14IN

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
OEM2176
Antennas OEM2176
Antennas WHIP, AB, 14IN

Antennas WHIP, AB, 14IN

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number OEM2176
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers