Laird Connectivity Antennas OD24M-12

Description
Antennas Omni,VPOL,Fixed,NM
Description
Antennas Omni,VPOL,Fixed,NM

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
OD24M-12
Antennas OD24M-12
Antennas Omni,VPOL,Fixed,NM

Antennas Omni,VPOL,Fixed,NM

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number OD24M-12
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers