Laird Connectivity Antennas MTA9101

Description
Antennas MACHINED,3/8 MNT ADP TR
Description
Antennas MACHINED,3/8 MNT ADP TR

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
MTA9101
Antennas MTA9101
Antennas MACHINED,3/8 MNT ADP TR

Antennas MACHINED,3/8 MNT ADP TR

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number MTA9101
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers