Laird Connectivity Antennas MM24-5DI-RSMA

Description
Antennas Dipl,RDuck,58-60in,R SMAM
Description
Antennas Dipl,RDuck,58-60in,R SMAM

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas Dipl,RDuck,58-60in,R SMAM

Antennas Dipl,RDuck,58-60in,R SMAM

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number MM24-5DI-RSMA
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 7125.0 MHz
Gain 4.1 dB
View Details