Laird Connectivity RF Antennas MEF80030

Description
RF Antenna
Description
RF Antenna

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - MEF80030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MEF80030
RF Antennas MEF80030
RF Antenna

RF Antenna

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number MEF80030
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YS8963 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 3-Element
View Details
Biconical Antennas - Model SAS-544F - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers