Laird Connectivity Antennas MB8PST

Description
Antennas MOUNT,BMM,3/4,58A
Datasheet
Description
Antennas MOUNT,BMM,3/4,58A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
MB8PST
Antennas MB8PST
Antennas MOUNT,BMM,3/4,58A

Antennas MOUNT,BMM,3/4,58A

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number MB8PST
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-588 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers