Laird Connectivity Antennas MB8B10

Description
Antennas MOUNT,BMM,3/4,58A,BN CM
Datasheet
Description
Antennas MOUNT,BMM,3/4,58A,BN CM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
MB8B10
Antennas MB8B10
Antennas MOUNT,BMM,3/4,58A,BN CM

Antennas MOUNT,BMM,3/4,58A,BN CM

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number MB8B10
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-40G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers