Laird Connectivity Antennas MAP76003

Description
Antennas CAP,MOLD,BLK
Description
Antennas CAP,MOLD,BLK

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
MAP76003
Antennas MAP76003
Antennas CAP,MOLD,BLK

Antennas CAP,MOLD,BLK

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number MAP76003
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antenna LTE450, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers