Laird Connectivity Antenna, 2.4-2.5 Ghz/4.9-6 Ghz, Smd; Antenna Case Size Laird Connectivity MAF95029

Description
ANTENNA, 2.4-2.5 GHZ/4.9-6 GHZ, SMD; Antenna Case Size:8mm x 6mm x 2.5mm; Centre Frequency 1:2.45GHz; Centre Frequency 2:5.45GHz; Product Range:BlackChip Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
ANTENNA, 2.4-2.5 GHZ/4.9-6 GHZ, SMD; Antenna Case Size:8mm x 6mm x 2.5mm; Centre Frequency 1:2.45GHz; Centre Frequency 2:5.45GHz; Product Range:BlackChip Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, 2.4-2.5 Ghz/4.9-6 Ghz, Smd; Antenna Case Size Laird Connectivity - 99AC0362 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 2.4-2.5 Ghz/4.9-6 Ghz, Smd; Antenna Case Size Laird Connectivity
99AC0362
Antenna, 2.4-2.5 Ghz/4.9-6 Ghz, Smd; Antenna Case Size Laird Connectivity 99AC0362
ANTENNA, 2.4-2.5 GHZ/4.9-6 GHZ, SMD; Antenna Case Size:8mm x 6mm x 2.5mm; Centre Frequency 1:2.45GHz; Centre Frequency 2:5.45GHz; Product Range:BlackChip Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

ANTENNA, 2.4-2.5 GHZ/4.9-6 GHZ, SMD; Antenna Case Size:8mm x 6mm x 2.5mm; Centre Frequency 1:2.45GHz; Centre Frequency 2:5.45GHz; Product Range:BlackChip Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 99AC0362
Product Name Antenna, 2.4-2.5 Ghz/4.9-6 Ghz, Smd; Antenna Case Size Laird Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 1367702 - RS Components, Ltd.
Specs
Applications Telemetry
Pattern Type Omni directional
Gain 1.8 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details