Laird Connectivity Antennas MAF94300

Description
Antennas Dipol,Hepta,SMAM
Datasheet
Description
Antennas Dipol,Hepta,SMAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
MAF94300
Antennas MAF94300
Antennas Dipol,Hepta,SMAM

Antennas Dipol,Hepta,SMAM

Buy Now Datasheet
Dipol,hepta,smam; Antenna Type Laird Connectivity - 99AC0359 - Newark, An Avnet Company
Chicago, IL, United States
Dipol,hepta,smam; Antenna Type Laird Connectivity
99AC0359
Dipol,hepta,smam; Antenna Type Laird Connectivity 99AC0359
DIPOL,HEPTA,SMAM; Antenna Type:Blade; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:SMA Connector; Gain:3dBi; VSWR:2.5; Input Power:10W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:Heptaband RoHS Compliant: Yes

DIPOL,HEPTA,SMAM; Antenna Type:Blade; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:SMA Connector; Gain:3dBi; VSWR:2.5; Input Power:10W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:Heptaband RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas
Product Number MAF94300 99AC0359
Product Name Antennas Dipol,hepta,smam; Antenna Type Laird Connectivity
Polarization Linear
Unlock Full Specs
to access all available technical data

Similar Products

Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Bilogical Antenna - Model SAS-521-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers