Laird Connectivity Antennas MAF94110

Description
Antennas Dipol,WTS,RSMAM
Description
Antennas Dipol,WTS,RSMAM

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
MAF94110
Antennas MAF94110
Antennas Dipol,WTS,RSMAM

Antennas Dipol,WTS,RSMAM

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number MAF94110
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Monopole Rod Antenna - Model SAS-550-2B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers