Laird Connectivity Antennas MAF90004

Description
Antennas OMNI,DB,TELE BL,824/ 1850
Description
Antennas OMNI,DB,TELE BL,824/ 1850

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
MAF90004
Antennas MAF90004
Antennas OMNI,DB,TELE BL,824/ 1850

Antennas OMNI,DB,TELE BL,824/ 1850

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number MAF90004
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-FG9023 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
Double Ridge Guide Horn Antenna - ModelSAS-574 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers