Laird Connectivity Antennas KIT16405

Description
Antennas WHIP,MC,1/2,137-149M Hz
Description
Antennas WHIP,MC,1/2,137-149M Hz

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
KIT16405
Antennas KIT16405
Antennas WHIP,MC,1/2,137-149M Hz

Antennas WHIP,MC,1/2,137-149M Hz

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number KIT16405
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118059-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN02-250TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS
Primary Frequency Range 700.0 to 2600.0 MHz
Gain 0.2000 to 3.3 dB
View Details
2 suppliers