Laird Connectivity Antennas HKIT-CMx-003

Description
Antennas Ant,Mount,TWIST LOCK MNT
Description
Antennas Ant,Mount,TWIST LOCK MNT

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas Ant,Mount,TWIST LOCK MNT

Antennas Ant,Mount,TWIST LOCK MNT

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number HKIT-CMx-003
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers
Double Ridge Guide Horn Antenna - ModelSAS-574 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers