Laird Connectivity Antennas FG2170

Description
Antennas OMNI,FG,216-221MHZ,1 00W
Description
Antennas OMNI,FG,216-221MHZ,1 00W

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
FG2170
Antennas FG2170
Antennas OMNI,FG,216-221MHZ,1 00W

Antennas OMNI,FG,216-221MHZ,1 00W

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number FG2170
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 7125.0 MHz
Gain 4.1 dB
View Details