Laird Connectivity Antennas FG1443

Description
Antennas OMNI,FG,144-148MHZ,1 00W
Datasheet
Description
Antennas OMNI,FG,144-148MHZ,1 00W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
FG1443
Antennas FG1443
Antennas OMNI,FG,144-148MHZ,1 00W

Antennas OMNI,FG,144-148MHZ,1 00W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number FG1443
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2823591-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, WiMAX, Wi-Fi, Cellular, GPS, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
5 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN03-410TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; GPS; Bluetooth, GNSS, Wi-Fi
Primary Frequency Range 875.0 to 2450.0 MHz
Gain 0.9000 to 4 dB
View Details
2 suppliers